EN
  • EN
  • DE

KSZ8041TLA4

Part No KSZ8041TLA4
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Microchip Technology
Win Source Part Number 291030-KSZ8041TLA4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8041TLA4 CAD Model

Description

The KSZ8041TLA4 from Microchip Technology is a highly integrated Ethernet Physical Layer Transceiver (PHY) for the transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. This compact and efficient PHY transceiver is designed to implement 10BASE-T/100BASE-TX Ethernet applications, making it an ideal choice for a wide range of Internet of Things (IoT) devices, consumer electronics, and industrial automation systems.

Key Features:

  • Supports 10Base-T and 100Base-TX Ethernet protocols for versatile network connectivity.
  • Comes with an MII (Media Independent Interface) for easy connection to MAC controllers and a reduced MII for versatile interfacing options.
  • Incorporates HP Auto-MDIX support, allowing the use of direct or crossover cable types without the need for manual switching.
  • Features LinkMD® TDR-based cable diagnostics, which identify faulty network cables to reduce installation and maintenance costs.
  • Energy-efficient technology that reduces power consumption during periods of low data activity.
  • Robust ESD protection to ensure reliability and longevity in harsh electrical environments.
  • Operates over the industrial temperature range, making it suitable for deployment in extreme conditions.

Applications:

The KSZ8041TLA4 PHY transceiver is versatile enough to be used in a multitude of applications, including:

  • Embedded networking for IoT devices.
  • Networked printers and other office equipment.
  • Industrial control and automation systems.
  • Home networking equipment such as routers and switches.
  • Consumer electronics requiring network connectivity.

Technical Specifications:

The device comes in a 32-pin QFN package and operates on a single 3.3V power supply. It is compliant with IEEE 802.3/802.3u Ethernet standards and possesses a temperature range of -40°C to +85°C, making it a reliable choice for various environments.

Conclusion:

Microchip's KSZ8041TLA4 is a feature-rich Ethernet PHY transceiver that provides a reliable, efficient, and cost-effective solution for network connectivity. Its robust design and energy-saving features make it an excellent choice for developers looking to integrate networking capabilities into their products.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess