EN
  • EN
  • DE

DS1886T+

Part No DS1886T+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24TQFN / Interface 24-TQFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Interface I2C
Voltage - Supply 2.97V ~ 3.63V
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x5)
Mounting Type Surface Mount
Base Product Number DS1886
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 917389-DS1886T+
Ultra Librarian 3D Model Ultra Librarian DS1886T+ CAD Model

Description

Maxim Integrated's DS1886T+ Dual Digital Potentiometer

The DS1886T+ is a versatile digital potentiometer designed by Maxim Integrated, a leader in the development of integrated circuits. This advanced component is engineered to provide precision control of voltage and current in a wide array of electronic applications. The DS1886T+ is particularly well-suited for applications requiring low-voltage operation and digital control of resistance settings.

Key Features of the DS1886T+

  • Dual Potentiometer Design: The device integrates two independently controlled potentiometers, each with 256 position wiper settings, allowing for fine-tuned adjustments in the resistance.
  • Nonvolatile Memory: Each potentiometer's wiper position is stored in onboard nonvolatile (NV) memory, ensuring the settings are maintained even when the power is removed.
  • Wide Operating Range: The DS1886T+ operates over a wide voltage range from 2.7V to 5.5V, providing compatibility with various logic levels and supply voltages.
  • High Reliability: With an extended temperature range from -40°C to +85°C, the DS1886T+ is reliable in challenging environmental conditions, making it an ideal choice for industrial applications.
  • I²C-Compatible Interface: The device features an I²C-compatible serial interface that enables easy communication with most microcontrollers, simplifying integration into existing systems.
  • Compact Package: The DS1886T+ comes in a small, 14-pin TSSOP package, minimizing the footprint on the PCB and making it suitable for space-constrained applications.

Applications

The DS1886T+ is highly adaptable, finding its place in numerous applications such as:

  • Adjustable power supplies
  • LCD screen backlight adjustment
  • Audio volume control
  • Calibration and tuning of system parameters

Maxim Integrated's DS1886T+ dual digital potentiometer is a reliable and flexible solution for designers looking to add digitally controlled resistance adjustments to their electronic projects. Its combination of dual potentiometer channels, nonvolatile memory, and a user-friendly interface, all in a compact package, make the DS1886T+ an excellent choice for both prototyping and production-scale applications.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0523 $51.8891
40+ $2.5045 $100.1800
62+ $2.4262 $150.4244
86+ $2.3480 $201.9280
111+ $2.2697 $251.9367
148+ $2.0349 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess