EN
  • EN
  • DE

KSZ8041RNLI-TR

Part No KSZ8041RNLI-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX PHY 10/100 3.3V 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 002222-KSZ8041RNLI-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8041RNLI-TR CAD Model

Description

Microchip Technology's KSZ8041RNLI-TR Ethernet Transceiver

The KSZ8041RNLI-TR is a robust Ethernet transceiver from Microchip Technology, designed to provide a reliable interface for 10Base-T/100Base-TX physical layer Ethernet applications. This highly integrated device is part of Microchip's acclaimed family of networking products, renowned for their performance, reliability, and innovation.

Constructed to meet the rigorous demands of the networking and communication industries, the KSZ8041RNLI-TR supports both half-duplex and full-duplex operations at 10 Mbps and 100 Mbps data rates. Its versatility is further enhanced by its ability to automatically negotiate the optimum speed and duplex using the IEEE 802.3u Auto-Negotiation protocol, ensuring compatibility with a wide range of network equipment.

At the heart of the KSZ8041RNLI-TR is a high-performance mixed-signal processing technology that provides a low-power and space-saving solution. The device comes in a compact 32-pin QFN package, making it ideal for applications where board space is at a premium. It operates over the standard industrial temperature range, ensuring reliable performance even in harsh environments.

Key features of the KSZ8041RNLI-TR include LinkMD® cable diagnostics, which help in identifying cable faults and estimating cable length, and HP Auto MDI/MDI-X, which automatically corrects crossover errors without needing crossover cables. Additionally, the transceiver incorporates Microchip's Energy Detect Power-Down mode, significantly reducing power consumption when the port is inactive.

With its robust set of features, the KSZ8041RNLI-TR is an excellent choice for embedded systems, consumer electronics, home networking gear, and industrial automation. Its support for QoS (Quality of Service) tagging and priority queues also makes it suitable for applications that require the prioritization of traffic, such as multimedia streaming and VoIP.

For developers and manufacturers looking for a reliable Ethernet PHY solution, the KSZ8041RNLI-TR from Microchip Technology offers an optimal blend of performance, power efficiency, and compact form factor, making it a smart choice for a multitude of Ethernet-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8676 $50.2788
32+ $3.1734 $101.5488
49+ $3.0743 $150.6407
68+ $2.9751 $202.3068
87+ $2.8759 $250.2033
117+ $2.5784 $301.6728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,920 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess