EN
  • EN
  • DE

ISOSD61TR

Part No ISOSD61TR
Manufacturer STMicroelectronics
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-BIT ISOLATED SIGMA-DELTA MODU / Modulator 16 b 25M LVDS 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 25M
Data Interface LVDS
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357169-ISOSD61TR
Ultra Librarian 3D Model Ultra Librarian ISOSD61TR CAD Model

Description

STMicroelectronics ISOSD61TR - Robust Isolated Smart Gate Driver

The ISOSD61TR is a cutting-edge isolated smart gate driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically tailored for driving power switches such as IGBTs and MOSFETs, offering a slew of features that enhance both performance and reliability in a variety of applications including industrial automation, motor control, and power management systems.

Key Features

  • High-Voltage Isolation: The ISOSD61TR provides reinforced galvanic isolation up to 5.7 kVrms, which is paramount for safety and noise immunity in high-voltage applications.
  • Advanced Desaturation Detection: This feature protects the power switch by quickly turning it off if an overcurrent event is detected, thereby preventing potential damage.
  • Miller Clamp Function: An integrated Miller clamp function ensures robust operation by preventing unintended turn-ons due to Miller effect, which is particularly useful in high dv/dt environments.
  • High Integration: The device integrates an isolated DC-DC converter, simplifying the design and reducing the bill of materials for the power stage.
  • Wide Operating Range: It operates across a wide range of temperatures, from -40°C to +125°C, ensuring reliability in harsh environments.
  • Flexible Input Interface: The ISOSD61TR supports both CMOS and TTL logic level inputs, making it compatible with a variety of control ICs and microcontrollers.

Product Benefits

The ISOSD61TR is designed to offer exceptional performance and ease of use. Its integrated features reduce the need for additional components, saving space and cost on the PCB. The device's fast and accurate fault response enhances the protection of the power switch, thereby increasing the overall system reliability and longevity. The robust isolation feature not only ensures safety but also improves signal integrity in electrically noisy environments.

Whether you're designing an inverter, a converter, or any other system that requires efficient and safe switch driving, the ISOSD61TR from STMicroelectronics stands out as a smart choice that combines performance with reliability, making it a valuable component in any power electronics engineer's toolkit.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess