EN
  • EN
  • DE

STHVDAC-256MTGF3

Part No STHVDAC-256MTGF3
Manufacturer STMicroelectronics
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 7BIT 20FLIPCHIP  /  DAC 7 b Serial 20-FlipChip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type DAC
Number of Channels 4
Resolution (Bits) 7 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 1.65V ~ 1.95V, 2.3V ~ 5V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-UFBGA, FCBGA
Supplier Device Package 20-FlipChip
Base Product Number STHVDAC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16474-1,497-16474-2,-497-16474-6,-497-16474-1,-497-16474-2,497-16474-6
Standard Package 5,000
Win Source Part Number 1020972-STHVDAC-256MTGF3
Ultra Librarian 3D Model Ultra Librarian STHVDAC-256MTGF3 CAD Model

Description

The STHVDAC-256MTGF3 is a state-of-the-art, high-voltage Digital-to-Analog Converter (DAC) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is specifically engineered to meet the demanding needs of high-performance applications that require precise voltage control with digital ease.

Key Features

  • High Resolution: The DAC boasts a 256-tap resolution, providing fine granularity and high precision in voltage setting.
  • Programmability: With I2C interface compatibility, the STHVDAC-256MTGF3 allows for easy programmability and integration into digital systems.
  • Wide Voltage Range: The device is capable of generating output voltages from 0V to a high of potentially 100V or more, accommodating a broad spectrum of high-voltage applications.
  • Compact Design: Housed in a tiny package, it is an ideal choice for space-constrained applications.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for portable and battery-operated devices.

Applications

The versatility of the STHVDAC-256MTGF3 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-resolution monitors and displays
  • Printed circuit board (PCB) testing and equipment calibration
  • Medical equipment requiring precise voltage control
  • Automated test equipment (ATE)
  • Industrial automation systems

Product Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STHVDAC-256MTGF3 is built to the highest standards, ensuring reliability and performance for critical applications. Additionally, STMicroelectronics provides comprehensive technical support for their products, including detailed datasheets, application notes, and a responsive customer support team to assist with any design-in or usage queries.

Whether for advanced industrial, medical, or consumer electronics, the STHVDAC-256MTGF3 from STMicroelectronics represents a robust and reliable solution for high-voltage digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,999 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess