EN
  • EN
  • DE

KSZ8041NL-AM-TR

Part No KSZ8041NL-AM-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, 32-MLF
Supplier Device Package 32-MLF (5x5)
Part Number Series KSZ8041
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808463-KSZ8041NL-AM-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8041NL-AM-TR CAD Model

Description

The KSZ8041NL-AM-TR from Microchip Technology is a robust Ethernet transceiver designed to facilitate reliable communication in various networking applications. This highly integrated device is an essential component for enabling network connectivity in embedded systems, industrial automation, automotive networks, and consumer electronics.

Key Features

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): This chip is responsible for handling the analog signals on the network, converting them to digital form for processing by the connected microcontroller or processor.
  • Support for 10Base-T and 100Base-TX Networks: The KSZ8041NL-AM-TR is versatile, supporting both 10Mbps (10Base-T) and 100Mbps (100Base-TX) Ethernet standards, making it suitable for a wide range of network speeds.
  • Auto-Negotiation: The device can automatically configure itself to match the network's speed and duplex mode, simplifying the setup and ensuring optimal performance.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal solution for applications where power conservation is critical.
  • Robust ESD Protection: It is equipped with Electrostatic Discharge (ESD) protection mechanisms to withstand harsh electrical environments, increasing its durability and lifespan.
  • MII and RMII Interfaces: The transceiver provides flexibility in connection options with support for both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII).
  • Small Footprint: Housed in a compact 32-pin QFN package, it occupies minimal board space, making it ideal for space-constrained applications.

Applications

The KSZ8041NL-AM-TR Ethernet PHY is suitable for a variety of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Automotive networks
  • Networking equipment such as routers and switches
  • Home networking devices

With its combination of performance, power efficiency, and versatility, the KSZ8041NL-AM-TR from Microchip Technology is an excellent choice for designers looking to integrate Ethernet connectivity into their products.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8935 $58.4025
37+ $3.1947 $118.2039
56+ $3.0954 $173.3424
78+ $2.9949 $233.6022
100+ $2.8956 $289.5600
134+ $2.5964 $347.9176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess