EN
  • EN
  • DE

KS8999

Part No KS8999
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 208PQFP / 10/100 Integrated Switch 208-PQFP (28x28)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number KS8999
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 610824-KS8999
Ultra Librarian 3D Model Ultra Librarian KS8999 CAD Model

Description

The Microchip Technology KS8999 is a cutting-edge integrated circuit designed for high-performance networking applications. This versatile chip is an ideal solution for managing data traffic in a variety of network devices, including switches, routers, and access points. With its robust feature set and Microchip's reputation for reliability, the KS8999 is a top choice for developers looking to enhance their network hardware.

Key Features

  • High-Speed Networking: The KS8999 supports fast data transfer rates, ensuring efficient handling of network traffic even in demanding situations.
  • Energy-Efficient Design: Incorporating advanced power management features, the KS8999 is designed to maximize energy efficiency, reducing operational costs and environmental impact.
  • Scalability: This product is designed to scale with your networking needs, offering capabilities that support both small home networks and larger enterprise systems.
  • Advanced Security Features: With built-in security protocols, the KS8999 provides robust protection against a variety of network threats, safeguarding data integrity and privacy.
  • Quality of Service (QoS): The chip includes QoS features that prioritize traffic to ensure that critical network services maintain high performance and reliability.

Applications

The KS8999 is suited for a broad range of applications. It's particularly effective in:

  • Enterprise networking equipment
  • Home and small office networking devices
  • Internet of Things (IoT) devices
  • Networked industrial controls

Technical Specifications

Microchip Technology has equipped the KS8999 with an array of technical specifications that cater to the needs of modern networking environments. These include support for multiple interfaces, advanced packet processing capabilities, and compliance with industry standards. For detailed technical information, please refer to the KS8999 datasheet available on the Microchip Technology website.

The Microchip Technology KS8999 represents a blend of performance, efficiency, and security, making it a smart choice for anyone looking to develop or upgrade their network infrastructure.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess