EN
  • EN
  • DE

JANTXV2N5416U4/TR

Part No JANTXV2N5416U4/TR
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 300V 1A U4 / Bipolar (BJT) Transistor PNP 300 V 1 A 1 W Surface Mount U4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/485
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 2V @ 5mA, 50mA
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 50mA, 10V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package U4
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-JANTXV2N5416U4/TR
Standard Package 1
Win Source Part Number 1033025-JANTXV2N5416U4/TR
Ultra Librarian 3D Model Ultra Librarian JANTXV2N5416U4/TR CAD Model

Description

Product Overview: JANTXV2N5416U4/TR

Microchip Technology presents the JANTXV2N5416U4/TR, a high-reliability PNP transistor designed to meet the stringent requirements of military and aerospace applications. This device is characterized by its exceptional performance, durability, and consistency, making it an ideal choice for critical systems where failure is not an option.

Key Features

  • High Reliability: Qualified to MIL-PRF-19500/395 standards, ensuring that the device performs under the toughest conditions.
  • PNP Transistor: This bipolar junction transistor features a PNP configuration, providing efficient current amplification and control.
  • Hermetically Sealed: The JANTXV2N5416U4/TR is encapsulated in a hermetic package, offering protection against harsh environmental factors such as moisture and dust.
  • High Power Dissipation: With an ability to handle higher power dissipation, this transistor can be used in power-demanding applications.
  • Temperature Range: Operates effectively within a wide temperature range, ensuring reliable performance in extreme conditions.

Applications

The JANTXV2N5416U4/TR is designed for a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Power regulation modules
  • High-reliability commercial systems

Technical Specifications

Parameter Value
Configuration PNP
Collector-Emitter Voltage (VCEO) 100V
Collector Base Voltage (VCBO) 100V
Emitter Base Voltage (VEBO) 7V
Collector Current (IC) 1A
Power Dissipation (Pd) 2W
Operating Temperature Range -65°C to +200°C

The JANTXV2N5416U4/TR transistor from Microchip Technology is an exemplary component that combines robustness with high functionality, ensuring optimal performance in mission-critical applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess