EN
  • EN
  • DE

SN74AHC2G34H

Part No SN74AHC2G34H
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case MSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 749386-SN74AHC2G34H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC2G34H CAD Model

Description

SN74AHC2G34H Dual Buffer Gate by Texas Instruments

The SN74AHC2G34H is a high-performance, dual unbuffered buffer gate designed by Texas Instruments to provide the utmost reliability and efficiency for a wide range of applications. This integrated circuit belongs to the 'AHC' family, which stands for Advanced High-Speed CMOS, indicating that the device is fabricated using silicon-gate CMOS technology to achieve its high-speed operation.

Each of the two gates in the SN74AHC2G34H is independently configurable, allowing for flexible usage in various circuitry configurations. The device operates over a broad voltage range from 2V to 5.5V, making it compatible with many logic levels and suitable for interfacing with both 3.3V and 5V systems. This feature is particularly important for mixed-voltage applications where signal translation is required.

One of the key attributes of the SN74AHC2G34H is its low power consumption, which is a critical factor in portable and battery-powered devices. The CMOS technology also ensures low quiescent current, further contributing to energy efficiency. Additionally, the device boasts a high noise immunity characteristic of CMOS devices, which is crucial for stable performance in electrically noisy environments.

The SN74AHC2G34H is offered in a variety of packages, including the small-outline package (SOP), which is ideal for space-constrained applications. The device's inputs are LVTTL-compatible; it can handle TTL logic levels while maintaining CMOS-level performance. This makes the SN74AHC2G34H a versatile choice for designers looking to bridge different logic families.

For design flexibility, the SN74AHC2G34H features symmetrical output impedance, which ensures balanced propagation delays. This is particularly beneficial in applications where timing is critical. The device also supports fast switching speeds, which is essential for high-frequency digital circuits.

In summary, the SN74AHC2G34H from Texas Instruments is a robust and versatile dual unbuffered buffer gate that offers low power consumption, high noise immunity, and compatibility with multiple logic levels. Its performance characteristics make it suitable for a vast array of applications, ranging from signal buffering to logic-level translation in consumer electronics, computing devices, and industrial systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9563 $52.5965
130+ $0.7847 $102.0110
200+ $0.7602 $152.0400
275+ $0.7357 $202.3175
355+ $0.7111 $252.4405
475+ $0.6376 $302.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess