EN
  • EN
  • DE

JANTXV1N6104AUS

Part No JANTXV1N6104AUS
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 6.2VWM 12.1VC SQ-MELF / 12.1V Clamp 41.3A Ipp Tvs Diode Surface Mount B, SQ-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/516
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.2V
Voltage - Breakdown (Min) 7.79V
Voltage - Clamping (Max) @ Ipp 12.1V
Current - Peak Pulse (10/1000µs) 41.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Base Product Number 1N6104
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1184159-JANTXV1N6104AUS
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6104AUS CAD Model

Description

Product Overview: JANTXV1N6104AUS

The JANTXV1N6104AUS is a high-quality, rugged diode component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to meet the stringent requirements of the aerospace and defense industries, offering superior reliability and performance under extreme conditions.

Key Features

  • Voltage Rating: The JANTXV1N6104AUS is designed to withstand reverse voltages, making it suitable for applications requiring high voltage capabilities.
  • Current Rating: It can handle a significant amount of current without degradation of its performance, ensuring stable operation in high-power environments.
  • Hermetically Sealed: The diode is encapsulated in a hermetic package, protecting it from environmental factors such as moisture and dust, which ensures long-term reliability.
  • Military Standards: As a JANTXV-level product, it meets the MIL-PRF-19500 standards for electronic components used in military applications.
  • Temperature Range: This diode operates effectively across a wide temperature range, making it suitable for use in harsh environmental conditions.

Applications

The JANTXV1N6104AUS diode is primarily used in mission-critical applications where failure is not an option. Its robust design makes it ideal for:

  • Aerospace systems
  • Defense electronics
  • High-reliability commercial applications
  • Power supply circuits
  • Protection circuits

Quality and Reliability

Microchip Technology's commitment to quality ensures that the JANTXV1N6104AUS diode meets the highest standards. Each component undergoes rigorous testing and quality control procedures to ensure it performs to its specifications, even under the most demanding circumstances.

About Microchip Technology

Microchip Technology is a globally recognized leader in the field of semiconductor products. Their commitment to innovation and quality makes them a trusted partner for customers looking for reliable and advanced electronic components.

With the JANTXV1N6104AUS, Microchip Technology offers a solution that engineers and designers can trust to deliver consistent performance and durability, ensuring the success of their high-stakes projects.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess