EN
  • EN
  • DE

JANTXV1N4148UR-1/TR

Part No JANTXV1N4148UR-1/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SIGNAL/COMPUTER DIODE / Diode Standard 75 V 200mA Surface Mount DO-213AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/116
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 25 nA @ 20 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case DO-213AA
Supplier Device Package DO-213AA
Operating Temperature - Junction -65°C ~ 175°C
ECCN EAR99
HTSUS 8541.10.0070
Other Names 150-JANTXV1N4148UR-1/TR
Standard Package 1
Win Source Part Number 1004676-JANTXV1N4148UR-1/TR
Ultra Librarian 3D Model Ultra Librarian JANTXV1N4148UR-1/TR CAD Model

Description

Microchip Technology's JANTXV1N4148UR-1/TR is a high-reliability, surface-mount, small signal switching diode specifically designed to meet the stringent requirements of the aerospace industry. This component is part of the JAN, JANTX, and JANTXV series, which signifies its qualification to MIL-PRF-19500 standards, ensuring robust performance in extreme environments.

Key Features

  • High Reliability: Qualified to MIL-PRF-19500/414 standards, this diode is suitable for mission-critical applications where failure is not an option.
  • Surface-Mount Device (SMD): The JANTXV1N4148UR-1/TR is designed for surface mounting, which makes it ideal for modern high-density electronic assemblies.
  • Fast Switching Speed: With its fast switching capability, this diode is excellent for high-speed switching applications.
  • Low Leakage Current: It exhibits low leakage current, which enhances the overall efficiency of the circuit in which it is used.
  • Hermetically Sealed: The device is hermetically sealed, ensuring protection against moisture and other environmental conditions that could otherwise compromise its performance.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various military and aerospace applications.

Applications

The JANTXV1N4148UR-1/TR is ideally suited for a range of applications in the aerospace and defense sectors, including:

  • Switching power supplies
  • Logic circuits
  • Pulse shaping circuits
  • High-frequency inverters
  • Signal processing

Product Specifications

The JANTXV1N4148UR-1/TR diode offers the following specifications:

  • Package: Surface-mount MELF
  • Peak Repetitive Reverse Voltage: 100V
  • Forward Continuous Current: 200mA
  • Power Dissipation: 500mW
  • Operating Temperature Range: -65°C to +150°C

With its combination of high reliability, fast switching speeds, and robustness against environmental conditions, the JANTXV1N4148UR-1/TR from Microchip Technology is a top choice for engineers designing systems for the most demanding applications.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess