EN
  • EN
  • DE

JANTX1N6766

Part No JANTX1N6766
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER  /  Diode Standard 400 V 12A (DC) Through Hole TO-254
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 12A (DC)
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 12 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 60 ns
Current - Reverse Leakage @ Vr 10 µA @ 320 V
Capacitance @ Vr, F 300pF @ 5V, 1MHz
Mounting Type Through Hole
Package / Case TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package TO-254
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1188643-JANTX1N6766
Ultra Librarian 3D Model Ultra Librarian JANTX1N6766 CAD Model

Description

The JANTX1N6766 is a high-quality power MOSFET device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically crafted to meet the stringent requirements of the aerospace and defense industries, where reliability and performance under extreme conditions are paramount.

Key Features

  • High Reliability: The JANTX1N6766 is built to meet or exceed the standards of the Joint Army/Navy (JAN) specification, ensuring top-tier performance and dependability in critical applications.
  • Robust Power Handling: With its ability to manage significant power levels, this MOSFET is suitable for a wide range of high-power applications.
  • Extended Temperature Range: This device operates effectively across a broad temperature range, making it ideal for use in environments with extreme thermal conditions.
  • Hermetically Sealed: The hermetic packaging of the JANTX1N6766 provides additional protection against environmental factors such as moisture and dust, further enhancing its reliability.

Applications

The JANTX1N6766 is versatile and can be used in various high-reliability applications, including:

  • Power supply systems in military and aerospace equipment
  • High-reliability commercial systems
  • Satellite and space exploration electronics
  • Avionics and radar systems
  • Communications equipment

Technical Specifications

Microchip Technology ensures that the JANTX1N6766 meets rigorous specifications, including:

  • Drain-to-Source Voltage (Vdss)
  • Gate-to-Source Voltage (Vgs)
  • Continuous Drain Current (Id)
  • Power Dissipation (Pd)
  • Operating Junction and Storage Temperature Range

For a complete list of specifications, detailed technical data, and application notes, customers should refer to the official product datasheet provided by Microchip Technology.

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the JANTX1N6766. Customers can access a wide range of resources, including application guides, design tools, and customer service, to ensure the successful integration of this MOSFET into their projects.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess