EN
  • EN
  • DE

JANTX1N6672

Part No JANTX1N6672
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER  /  Diode Standard 300 V 15A (DC) Through Hole TO-254
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/617
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) 15A (DC)
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 50 µA @ 240 V
Capacitance @ Vr, F 150pF @ 10V, 1MHz
Mounting Type Through Hole
Package / Case TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package TO-254
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1018112-JANTX1N6672
Ultra Librarian 3D Model Ultra Librarian JANTX1N6672 CAD Model

Description

Product Overview: JANTX1N6672 by Microchip Technology

The JANTX1N6672 is a high-reliability diode product from Microchip Technology, specifically designed to meet the stringent requirements of the aerospace and defense industries. This device is characterized by its durable construction and stable performance under extreme conditions, making it a trusted component for critical applications.

Key Features

  • High Reliability: The JANTX1N6672 is built to meet the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring top-tier performance and dependability.
  • Voltage Range: This diode offers a wide range of reverse breakdown voltages, catering to various design requirements and ensuring versatility across different applications.
  • Robust Design: Engineered to withstand harsh environments, the device can operate effectively under extreme temperatures and is resistant to mechanical stress.
  • Low Leakage Current: The low reverse leakage current is a critical feature for power efficiency, minimizing power loss and enhancing the overall performance of the electronic system.
  • Hermetic Packaging: To ensure long-term reliability, the JANTX1N6672 is hermetically sealed, protecting the internal components from moisture and contaminants.

Applications

The JANTX1N6672 is widely used in a variety of high-reliability applications, including:

  • Power supply circuits in military and aerospace equipment
  • High-reliability commercial systems
  • Instrumentation requiring stable and reliable performance
  • Switching power supplies
  • Protection circuits where precision is crucial

Quality and Certification

Microchip Technology's commitment to quality is evident in the JANTX1N6672 diode. The device not only meets the JAN specifications but also comes with the manufacturer's certification of compliance, providing additional assurance of its performance and reliability.

For engineers and designers seeking a dependable diode capable of performing in the most demanding situations, the JANTX1N6672 from Microchip Technology is an excellent choice. Its robust design and precise manufacturing make it a key component in any high-reliability electronic system.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $255.8648 $255.8648
2+ $229.3969 $458.7938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess