EN
  • EN
  • DE

JANTX1N6622US

Part No JANTX1N6622US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 660V 2A D5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 660 V 2A Surface Mount D-5A
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/585
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SQ-MELF, A
Case / Package D-5A
Family Name 1N6622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-2650, 1086-2650-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922335-JANTX1N6622US
Ultra Librarian 3D Model Ultra Librarian JANTX1N6622US CAD Model

Description

Product Overview: JANTX1N6622US from Microchip Technology

The JANTX1N6622US is a high-quality, military-grade silicon diode meticulously engineered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet stringent military specifications, this diode is ideal for mission-critical applications where reliability and durability are of paramount importance.

Key Features

  • High Reliability: The JANTX1N6622US is built to meet the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring top-tier performance and dependability in demanding environments.
  • Voltage Range: This diode operates efficiently within a broad range of voltages, making it versatile for various electronic circuits and applications.
  • Temperature Resilience: With an impressive operating temperature range, the JANTX1N6622US maintains its functionality under extreme thermal conditions, which is crucial for military and aerospace applications.
  • Compact Design: The device comes in a small US package, allowing for high-density mounting and saving precious board space in compact systems.
  • Hermetic Sealing: The diode is hermetically sealed, providing excellent protection against moisture and contaminants, further enhancing its reliability and lifespan.

Applications

The JANTX1N6622US is specifically designed for high-reliability applications where failure is not an option. Its typical use cases include:

  • Power supply circuits in military and aerospace equipment
  • Voltage regulation modules for harsh environments
  • Protection circuits in sensitive communication systems
  • Electronic countermeasures and radar systems
  • Other defense-related electronic applications

Quality Assurance

Microchip Technology's commitment to quality ensures that each JANTX1N6622US diode is subjected to rigorous testing and quality control procedures. The device is compliant with the Defense Logistics Agency (DLA) standards, guaranteeing that it meets the precise requirements for military-grade components.

Whether you're designing electronics for airborne systems, naval ships, or ground vehicles, the JANTX1N6622US from Microchip Technology offers the performance and reliability that mission-critical systems demand.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9415 $74.8245
6+ $20.4648 $122.7888
9+ $19.8253 $178.4277
13+ $19.1857 $249.4141
16+ $18.5462 $296.7392
21+ $16.6276 $349.1796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,682 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess