EN
  • EN
  • DE

AT91SAM7SE512-AU

Part No AT91SAM7SE512-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Thumb-based Microcontrollers | IC MCU 32BIT 512KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 55MHz
Connectivity EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 88
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.65V ~ 1.95V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Family Part Number AT91SAM7SE512
Manufacturer Pack Quantity 72
MSL Level 3 (168 Hours)
Win Source Part Number 713556-AT91SAM7SE512-AU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT91SAM7SE512-AU CAD Model

Description

The AT91SAM7SE512-AU is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and reliable performance in a wide range of applications. This microcontroller is a part of the AT91SAM7SE series, which is designed to cater to the needs of complex embedded systems requiring substantial memory and efficient data management.

Key Features:

  • Core: ARM7TDMI® ARM® Thumb® Processor running up to 55MHz, providing a perfect balance between performance and power consumption.
  • Memory: Equipped with 512KB of high-speed flash memory and 80KB of SRAM, ensuring ample space for application code and data storage.
  • External Bus Interface: Features an External Bus Interface that supports SDRAM, static memories, and glueless connection to CompactFlash and NAND Flash.
  • Connectivity: Offers a range of communication interfaces including USB 2.0 full-speed (12 Mbps), USARTs, SPIs, SSC, and TWI (I2C).
  • Power Management: Integrated power-saving modes, such as Idle and Power-down, allow for efficient power management and extended battery life in portable devices.
  • Peripheral DMA Controller: Provides high data throughput with minimal CPU load, enhancing system performance.
  • Security: Includes a hardware-based Random Number Generator and support for secure data communication.
  • Packages: Available in a 144-pin LQFP package, making it suitable for space-constrained applications.

Applications:

The AT91SAM7SE512-AU microcontroller is ideal for applications requiring high levels of data processing and connectivity. It is commonly used in industrial control systems, medical devices, smart metering, security systems, and point-of-sale terminals.

Development Support:

Microchip Technology provides extensive support for the AT91SAM7SE512-AU with development tools, software libraries, and documentation to streamline the development process and reduce time to market. Developers can leverage Microchip's integrated development environments and debugging tools to create high-performance, feature-rich applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7463 $70.7463
2+ $66.2687 $132.5374
3+ $64.0299 $192.0897
4+ $59.5523 $238.2092
5+ $57.3135 $286.5675
6+ $55.0747 $330.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,489 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess