EN
  • EN
  • DE

JANTX1N6155AUS

Part No JANTX1N6155AUS
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 27.4VWM 49.9VC SQ-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 27.4V
Voltage - Breakdown (Min) 34.2V
Voltage - Clamping (Max) @ Ipp 49.9V
Current - Peak Pulse (10/1000µs) 30.1A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Grade Military
Qualification MIL-PRF-19500/516
Mounting Type Surface Mount
Case / Package SQ-MELF, C
Supplier Device Package C, SQ-MELF
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1608238-JANTX1N6155AUS
Ultra Librarian 3D Model Ultra Librarian JANTX1N6155AUS CAD Model

Description

N

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess