EN
  • EN
  • DE

JANTX1N5819-1

Part No JANTX1N5819-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 1A DO204AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Diode Schottky 45 V 1A Through Hole DO-204AL (DO-41)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/586
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package DO-204AL (DO-41)
Family Name 1N5819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-15177, 1086-15177-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922327-JANTX1N5819-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N5819-1 CAD Model

Description

Product Overview: JANTX1N5819-1 by Microchip Technology

The JANTX1N5819-1 is a high-reliability Schottky diode from the industry-leading manufacturer Microchip Technology. This component is designed to meet the stringent requirements of the aerospace and defense industries, where performance and durability are critical. The JANTX1N5819-1 is part of the JAN (Joint Army/Navy) series, which signifies that it has been tested and approved for military applications, ensuring its capability to withstand extreme environmental conditions and stress.

Key Features:

  • Voltage Rating: The diode has a forward voltage drop of 1V, which allows for efficient operation in circuits that require a low forward voltage.
  • Current Capacity: It can handle a high forward current of up to 1A, making it suitable for power regulation and conversion applications.
  • Fast Switching: The JANTX1N5819-1 offers fast switching capabilities, which is essential for high-frequency operations and reduces energy losses during the transition periods.
  • Temperature Range: This component can operate over a wide temperature range, typically from -65°C to 150°C, ensuring reliability under varying environmental conditions.
  • Package: The device is available in a hermetically sealed package, which protects it from moisture and other contaminants that could potentially affect its performance.

Applications:

The JANTX1N5819-1 Schottky diode is versatile and can be used in a variety of applications, including:

  • Power supply designs
  • DC-DC converters
  • Reverse voltage protection
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in converters and motor control circuits

With its robust design and high reliability, the JANTX1N5819-1 is an excellent choice for designers who require a component that can perform consistently under the harshest conditions. Microchip Technology's commitment to quality ensures that this diode meets the highest standards for military and aerospace applications, providing peace of mind for engineers and procurement specialists alike.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3235 $61.6175
12+ $10.1117 $121.3404
18+ $9.7957 $176.3226
25+ $9.4797 $236.9925
32+ $9.1637 $293.2384
43+ $8.2157 $353.2751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess