EN
  • EN
  • DE

XG5S-1701

Part No XG5S-1701
Manufacturer Omron
Catalog Rectangular Connector - Accessories
Description CONN SEMI-COVER 17POS FOR XG5M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Cap (Cover)
Number of Positions 17
For Use With/Related Products XG5 Series
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1628664-XG5S-1701
Ultra Librarian 3D Model Ultra Librarian XG5S-1701 CAD Model

Description

N

You May Also Be Interested in

3M
EJECTOR LATCHES BLK SHORT SNAP
Need more? Email Us
3M
EJECTOR LATCHES BLK SHORT W/PINS
Need more? Email Us
TE Connectivity
WEDGE LOCK, 2P, PLG, BLK, STD, D
Need more? Email Us
Omron
CONNECTOR LOCK LEVER
Need more? Email Us
3M
HEXHEAD BOLT NUT WASHER 2-56X1/2
Need more? Email Us
TE Connectivity
WEDGE LOCK, 18P, PLG, GRN, DTV
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FOR 9176 1 POS 1.6-2.1ID WHT
Need more? Email Us
AVX Corp/Kyocera Corp
THROUGH WIRE CAP 2.7MM
Need more? Email Us
TE Connectivity
WEDGE LOCK, 2P, PLG, BLK, SL RET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess