Products specifications

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Series Connection Standard 75 V 200mA Surface Mount 3-SMD, No Lead
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/116
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 3-SMD, No Lead
Case / Package UB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1086-17578, 1086-17578-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922319-JANTX1N4148UBD
Ultra Librarian 3D Model Ultra Librarian JANTX1N4148UBD CAD Model

Description

Product Overview: JANTX1N4148UBD - Microchip Technology

The JANTX1N4148UBD is a high-reliability, small signal switching diode manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This diode is specifically designed to meet the stringent requirements of military applications and is compliant with the Joint Army/Navy (JAN) specifications, ensuring optimal performance under harsh conditions.

The JANTX1N4148UBD diode is characterized by its fast switching speed and low forward voltage drop, making it an ideal choice for high-speed switching applications in complex electronic systems. The device can handle a continuous reverse voltage of 100V, with a forward current of 200mA, which is sufficient for a wide range of signal processing and switching tasks.

This diode comes in a UB package, which is a surface-mount, hermetically sealed ceramic package that offers superior thermal performance and reliability. The UB package is designed to withstand mechanical stress and high-temperature environments, which is critical for military and aerospace applications where component durability is non-negotiable.

The JANTX1N4148UBD is also characterized by its low leakage current and high breakdown voltage, ensuring stable performance over its entire operating temperature range. This makes it suitable for use in environments with extreme temperature variations, which are common in aerospace and defense deployments.

Microchip Technology's commitment to quality is evident in the JANTX1N4148UBD, with rigorous testing protocols in place to guarantee that each diode meets the required specifications. The product is also supported by Microchip’s global customer service and technical support network, providing customers with the assistance they need throughout the product's lifecycle.

In summary, the JANTX1N4148UBD from Microchip Technology is a robust, high-performance switching diode that offers the reliability and durability needed for the most demanding military and aerospace applications, ensuring that critical systems function without fail in any scenario.

You May Also Be Interested in

STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to $30.5454
ECAD model for SCS240AE2C
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention