EN
  • EN
  • DE

JANTX1N4117-1/TR

Part No JANTX1N4117-1/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 25 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/435
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 25 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 10 nA @ 19 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-JANTX1N4117-1/TR
Standard Package 1
Win Source Part Number 1197949-JANTX1N4117-1/TR
Ultra Librarian 3D Model Ultra Librarian JANTX1N4117-1/TR CAD Model

Description

Introducing the JANTX1N4117-1/TR from Microchip Technology

Microchip Technology presents the high-reliability JANTX1N4117-1/TR, a precision voltage regulator designed to meet the stringent requirements of military and aerospace applications. This robust component is part of Microchip's commitment to providing state-of-the-art solutions for critical systems where performance and reliability are non-negotiable.

Key Features

  • Temperature Range: The JANTX1N4117-1/TR operates effectively across a wide temperature range, ensuring reliability in various harsh environments.
  • High Precision: With a focus on precision, this component offers tight voltage regulation, which is crucial for sensitive electronic circuits.
  • Durable Construction: Built to withstand tough conditions, it features a rugged design that is resistant to mechanical stress and harsh environmental factors.
  • Quality Standards: As a JANTX-level product, it meets the rigorous standards of MIL-PRF-19500, ensuring top-tier performance and quality.

Applications

The JANTX1N4117-1/TR is ideally suited for use in a variety of mission-critical applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and radar systems
  • Spacecraft power supply circuits

Product Specifications

The JANTX1N4117-1/TR is a testament to Microchip Technology's dedication to providing components that meet the highest standards of quality and reliability. With its robust design and precise voltage regulation, it stands as an indispensable part of any high-reliability electronic system.

For more detailed information, technical specifications, and application support, customers are encouraged to visit Microchip Technology's official website or contact their customer service team. The JANTX1N4117-1/TR is not just a component; it is a guarantee of performance when it matters most.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess