EN
  • EN
  • DE

G30N60B3D

Part No G30N60B3D
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description 60A, 600V, UFS Series N-Channel IGBT with Anti-Parallel Hyperfast Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1176409-G30N60B3D
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G30N60B3D CAD Model

Description

The G30N60B3D is a 600V, 30A Insulated Gate Bipolar Transistor (IGBT) manufactured by Fairchild Semiconductor (now ON Semiconductor). This device is designed for high-speed switching applications, offering a combination of high voltage and current handling capabilities with the ease of gate control similar to MOSFETs. It's well-suited for power electronic applications requiring efficient switching and low conduction losses.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating
  • Motor drives
  • Power factor correction (PFC) circuits
  • Inverters

Features:

  • Voltage Rating: 600V
  • Continuous Collector Current: 30A
  • Gate-Emitter Voltage: ±20V
  • Short Circuit Withstand Time: 10 µs
  • Operating Junction Temperature: -55°C to +150°C
  • Fast Switching Speed
  • Low Saturation Voltage (VCE(sat))
  • TO-247 Package

Benefits:

  • High Efficiency: Combines low conduction losses with fast switching speeds, resulting in high efficiency.
  • High Voltage and Current Capability: Suitable for high-power applications.
  • Easy to Drive: Gate control is similar to MOSFETs, simplifying circuit design.
  • Robust Performance: Designed to withstand short-circuit conditions.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Additional Details:

The G30N60B3D is packaged in a TO-247 package, which provides good thermal performance. It's designed to be driven by standard IGBT gate drivers. The low saturation voltage minimizes power dissipation during conduction, and the fast switching speed reduces switching losses. It features an internal gate resistor. This IGBT is typically used in applications where both high voltage and high current switching are required, offering a good balance of performance and cost-effectiveness.

You May Also Be Interested in

Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess