EN
  • EN
  • DE

JANS1N5819-1

Part No JANS1N5819-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 1A DO41  /  Diode Schottky 45 V 1A Through Hole DO-41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/586
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 45 V
Capacitance @ Vr, F 70pF @ 5V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number 1N5819
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-15266,1086-15266-MIL
Standard Package 1
Win Source Part Number 1035335-JANS1N5819-1
Ultra Librarian 3D Model Ultra Librarian JANS1N5819-1 CAD Model

Description

Product Overview: JANS1N5819-1 Schottky Diode

The JANS1N5819-1 is a high-reliability Schottky diode from Microchip Technology, designed to meet the stringent requirements of the aerospace industry. This device is characterized by its low forward voltage drop and fast switching capabilities, making it an ideal choice for power supply and high-frequency applications where efficiency is paramount.

Key Features

  • Low Forward Voltage Drop: The diode's low forward voltage drop ensures minimal power loss and improved system efficiency, which is critical in power-sensitive aerospace applications.
  • High Current Capacity: With its ability to handle high current, the JANS1N5819-1 is well-suited for applications that require robust performance under demanding conditions.
  • Fast Switching Speed: The diode's fast switching speed makes it an excellent choice for high-frequency circuits, contributing to reduced switching losses and improved overall performance.
  • Radiation Hardened: As part of Microchip's commitment to aerospace standards, the JANS1N5819-1 is radiation-hardened, ensuring reliable operation in environments exposed to high levels of radiation.
  • Hermetically Sealed: The device is hermetically sealed, providing protection against harsh environmental conditions and ensuring long-term reliability.
  • Military and Aerospace Approved: This diode meets the stringent specifications set by military and aerospace standards, ensuring its suitability for use in critical applications where failure is not an option.

Applications

The JANS1N5819-1 Schottky diode is ideal for a wide range of applications within the aerospace and defense sectors, including:

  • Power supply design
  • DC-DC converters
  • Reverse polarity protection
  • High-frequency inverters
  • Rectification applications

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the JANS1N5819-1 is no exception. Each diode undergoes rigorous testing to ensure it meets Microchip's high standards for performance and reliability. Customers can trust the JANS1N5819-1 to perform consistently in the most challenging environments.

For engineers and designers in the aerospace sector looking for a Schottky diode that offers both performance and peace of mind, the JANS1N5819-1 from Microchip Technology is an outstanding choice.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3687 $51.3687
3+ $42.1487 $126.4461
4+ $40.8316 $163.3264
6+ $39.5144 $237.0864
7+ $38.1973 $267.3811
9+ $34.2458 $308.2122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess