EN
  • EN
  • DE

PIC16LC63-04/SO

Part No PIC16LC63-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LC63
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC63-04/SO-NDR
Standard Package 27
Win Source Part Number 1322227-PIC16LC63-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC63-04/SO CAD Model

Description

Product Overview: PIC16LC63-04/SO from Microchip Technology

The PIC16LC63-04/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a broad range of features and capabilities. Manufactured by Microchip Technology, this microcontroller is designed to support a wide array of applications, ranging from automotive systems to consumer electronics. Its versatility and efficiency make it an ideal choice for designers looking for a reliable and cost-effective solution for their embedded systems.

Key Features

  • CPU: The device is built on the high-performance RISC architecture, which provides a quick instruction execution time, typically just a few microseconds per instruction.
  • Memory: It comes equipped with an ample amount of program memory and RAM, ensuring sufficient space for complex programs and data storage.
  • I/O Ports: Multiple input/output ports offer flexibility in interfacing with external peripherals, contributing to the microcontroller's adaptability to various tasks.
  • Timers: Onboard timers support a range of functions, from simple timing operations to complex pulse width modulation (PWM).
  • Analog-to-Digital Converter (ADC): The integrated ADC allows the microcontroller to process analog signals, making it suitable for interfacing with sensors and other analog devices.

Robust Design

The PIC16LC63-04/SO is designed to operate under a wide range of environmental conditions, ensuring reliability and stability. Its robust design includes power-saving features like a power-on reset and a watchdog timer, which help prevent system failures and ensure continuous operation.

Easy Integration

With its small-outline package (SO), the PIC16LC63-04/SO is easy to integrate into PCB designs, saving space and reducing the need for additional components. The device's comprehensive set of peripherals and interfaces, along with its programmability, allow for a seamless integration into a variety of electronic systems.

Support and Resources

Microchip Technology provides extensive support for the PIC16LC63-04/SO, including technical documentation, development tools, and software libraries. This ensures that designers can rapidly develop and deploy solutions using this microcontroller, with the backing of Microchip's renowned customer service and technical support.

In summary, the PIC16LC63-04/SO from Microchip Technology is a powerful and versatile microcontroller that offers an optimal balance of performance, power efficiency, and ease of use for a multitude of applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess