EN
  • EN
  • DE

JANS1N4573A-1

Part No JANS1N4573A-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/452
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 608704-JANS1N4573A-1
Ultra Librarian 3D Model Ultra Librarian JANS1N4573A-1 CAD Model

Description

The JANS1N4573A-1 is a high-reliability voltage regulator Zener diode produced by Microchip Technology. This component is specifically designed to provide a precise voltage reference and is commonly used in aerospace, military, and other applications where performance and durability under extreme conditions are critical.

Key Features

  • Voltage Stability: The JANS1N4573A-1 offers a nominal Zener voltage of 13.8 volts, providing a stable reference voltage for various electronic circuits.
  • High Reliability: This product meets the stringent requirements of the Joint Army/Navy (JAN) specifications, ensuring top-notch reliability for mission-critical applications.
  • Rugged Design: The device is built to withstand harsh environments and is capable of operating over a wide temperature range, making it suitable for extreme conditions.
  • Low Dynamic Impedance: The diode's low dynamic impedance ensures efficient operation and minimal voltage drop across a wide range of currents.
  • Hermetically Sealed: The JANS1N4573A-1 is hermetically sealed, providing protection against moisture and contaminants that could otherwise affect the device's performance.

Applications

The JANS1N4573A-1 is versatile and can be used in a variety of high-reliability applications, including:

  • Power supply regulation
  • Voltage reference in analog-to-digital converters
  • Overvoltage protection circuits
  • Surge suppression devices
  • Military and aerospace electronics

Quality and Certification

Microchip Technology's commitment to quality ensures that the JANS1N4573A-1 meets the highest standards. The device is certified to the MIL-PRF-19500/476 standard, which guarantees its suitability for military and aerospace applications. Each diode is subjected to rigorous testing procedures to verify its performance and reliability.

Conclusion

In summary, the JANS1N4573A-1 from Microchip Technology is a robust, high-reliability Zener diode that offers precise voltage regulation, exceptional performance, and the durability required for the most demanding environments. Whether used in sensitive military equipment or in commercial systems requiring high stability, this product delivers consistent results that engineers and technicians can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess