EN
  • EN
  • DE

JAN1N962B-1

Part No JAN1N962B-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500/117
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 9.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N962
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 922272-JAN1N962B-1
Ultra Librarian 3D Model Ultra Librarian JAN1N962B-1 CAD Model

Description

Microchip Technology JAN1N962B-1 Zener Voltage Regulator Diode

The JAN1N962B-1 is a highly reliable, precision Zener voltage regulator diode designed by Microchip Technology. This component is specifically engineered to provide a stable reference voltage in a variety of electronic applications. With its robust design, it is ideal for demanding environments where consistent performance is critical.

Key Features:

  • Voltage Regulation: The JAN1N962B-1 offers a nominal Zener voltage of 10V, making it suitable for a wide range of voltage regulation tasks in electronic circuits.
  • Precision Tolerance: This diode features a tight voltage tolerance, ensuring precise voltage regulation and stability over its operational life.
  • High Reliability: It is constructed to meet stringent military standards (JAN - Joint Army/Navy), which guarantees high reliability and performance even under extreme conditions.
  • Power Dissipation: With a power dissipation capability of 1.5W, the JAN1N962B-1 can handle significant power levels, making it suitable for high-power applications.
  • Operating Temperature Range: The device can operate over a wide temperature range, ensuring reliable performance in various environments.
  • Package: Encased in a durable, hermetically sealed package, the JAN1N962B-1 is protected against harsh environmental factors such as moisture and mechanical stress.

Applications:

The JAN1N962B-1 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage reference in power supplies
  • Surge protection circuits
  • Voltage stabilization for sensitive electronic components
  • Regulated power distribution systems
  • Avionics and military electronics where high reliability is essential

Microchip Technology's commitment to quality ensures that the JAN1N962B-1 Zener diode meets the highest standards for stability, durability, and reliability. Whether used in commercial, industrial, or military-grade equipment, this voltage regulator diode is designed to deliver consistent performance, making it a trusted choice for engineers and designers seeking a robust voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess