Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/516
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.2V
Voltage - Breakdown (Min) 7.79V
Voltage - Clamping (Max) @ Ipp 12.1V
Current - Peak Pulse (10/1000µs) 41.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package Axial
Base Product Number 1N6104
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-2134,1086-2134-MIL
Standard Package 1
Win Source Part Number 1035363-JAN1N6104A
Ultra Librarian 3D Model Ultra Librarian JAN1N6104A CAD Model

Description

Product Overview: JAN1N6104A by Microchip Technology

The JAN1N6104A is a high-quality, robust diode device crafted by Microchip Technology, a leader in the semiconductor industry. This product is designed to meet the stringent requirements of the Joint Army/Navy (JAN) specifications, ensuring reliability and performance in the most demanding environments.

Key Features

  • Durable Construction: The JAN1N6104A is built to withstand extreme conditions, making it an ideal choice for military, aerospace, and high-reliability applications.
  • High Reverse Voltage: With a substantial reverse voltage capability, this diode ensures protection against high voltage spikes and surges, safeguarding sensitive electronic components.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances efficiency by minimizing power loss during operation.
  • Robust Temperature Range: Designed to operate effectively over a wide temperature range, the JAN1N6104A maintains its performance from -65°C to +175°C, making it suitable for extreme environmental conditions.

Applications

The JAN1N6104A is versatile and can be utilized in a variety of applications. Its high reliability and durability make it particularly well-suited for:

  • Power supply circuits
  • Protection circuits in aerospace systems
  • Military hardware and communication devices
  • High-reliability consumer electronics

Quality and Certification

Microchip Technology's commitment to quality is evident in the JAN1N6104A, which is manufactured to meet the rigorous standards of the JAN specification. This certification underscores the diode's suitability for mission-critical applications where failure is not an option.

In summary, the JAN1N6104A from Microchip Technology stands out as a superior choice for engineers and designers seeking a reliable diode capable of withstanding harsh conditions without compromising on performance. Its combination of durability, efficiency, and wide-ranging applicability makes it a valuable component in any high-stakes electronic system.

You May Also Be Interested in

Vishay
TVS DIODE 43VWM 69.4VC DO214AA / 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Need more? Email Us
ECAD model for SMBJ43A-E3/5B
Littelfuse Inc.
TVS DIODE 64VWM 103VC DO214AB / 103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMCJ64A-T7
ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
Comchip Technology
TVS DIODE 5VWM 13.5VC / 13.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount
Lowest to $0.5400
ECAD model for CPDA10R5V0U-HF
Vishay
TVS DIODE 23.1VWM 37.5VC DO214AA / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0596
ECAD model for P6SMB27A-E3/5B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention