Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 8.5V Clamp 120A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/500
Package Bulk
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13 (DO-202AA)
Family Name 1N5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-15228, 1086-15228-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922270-JAN1N5907
Ultra Librarian 3D Model Ultra Librarian JAN1N5907 CAD Model

Description

Microchip Technology's JAN1N5907 Diode

The JAN1N5907 is a high-reliability, current-limiting diode designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This particular product is crafted to meet the stringent requirements of the aerospace and defense sectors, providing a robust solution for voltage regulation and current control applications.

Key Features

  • Voltage Range: The JAN1N5907 is capable of handling a wide range of voltages, making it versatile for various circuit designs.
  • High Reliability: As a part of the JAN (Joint Army/Navy) series, this diode is built to meet or exceed military specifications for electronic components, ensuring top-notch performance even under extreme conditions.
  • Current Limiting Capability: This feature is essential for protecting sensitive electronic components from current surges that can cause damage or reduce the lifespan of the product.
  • Hermetically Sealed: The diode is encapsulated in a hermetic seal, which protects it from environmental factors such as moisture and dust, contributing to its long-term reliability and stability.
  • Temperature Range: The JAN1N5907 operates effectively across a broad temperature range, making it suitable for applications that may experience fluctuating or extreme temperatures.

Applications

The JAN1N5907 is commonly used in power supply circuits, voltage regulators, and protection circuits. Its reliability and robustness make it an ideal choice for mission-critical applications in military and aerospace industries, where consistent performance and durability are non-negotiable.

Quality Assurance

Microchip Technology's commitment to quality is evident in the JAN1N5907 diode. Each unit undergoes rigorous testing to ensure it meets the high standards required for military and aerospace applications. Customers can trust that they are receiving a product that will perform reliably over time, even in the harshest environments.

Overall, the JAN1N5907 from Microchip Technology exemplifies the company's dedication to providing high-quality, dependable components for advanced electronic systems where failure is not an option.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention