Products specifications

Categories Circuit Protection
Features 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/500
Package Bulk
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13 (DO-202AA)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-15787, 1086-15787-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922266-JAN1N5639A
Ultra Librarian 3D Model Ultra Librarian JAN1N5639A CAD Model

Description

Microchip Technology JAN1N5639A Zener Diode

The JAN1N5639A is a high-quality Zener diode from Microchip Technology, a leader in the semiconductor industry. This Zener diode is designed to provide precise voltage regulation and is specifically engineered to meet the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring reliability and performance in critical applications.

Key Features

  • Voltage Regulation: The JAN1N5639A offers a Zener voltage of 47V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 1.5W, this diode can handle significant power levels, ensuring stable operation under various conditions.
  • Tolerance: The Zener voltage tolerance is specified for precise regulation, which is critical for sensitive electronic components that require stable voltage levels.
  • Temperature Stability: The device is characterized for operation from -65°C to +175°C, providing reliable performance across a wide temperature range.
  • Package: The JAN1N5639A comes in a DO-13 metal case, which provides robust physical protection and efficient heat dissipation for the diode.
  • Quality and Reliability: As a JAN-class component, it adheres to stringent quality control standards and is suitable for military and aerospace applications where dependability is paramount.

Applications

The JAN1N5639A Zener diode is ideal for a variety of applications that require precise voltage regulation and high reliability. It is commonly used in:

  • Power supply circuits
  • Voltage reference circuits
  • Protection circuits against overvoltage conditions
  • Military and aerospace electronics
  • High-reliability commercial systems

With its combination of precise voltage control, high power dissipation, and robust construction, the JAN1N5639A from Microchip Technology is an excellent choice for designers who need a dependable Zener diode for their critical applications.

You May Also Be Interested in

Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention