EN
  • EN
  • DE

JAN1N5415/TR

Part No JAN1N5415/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER UFR,FRR  /  Diode Standard 50 V 3A Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/411
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 9 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Current - Reverse Leakage @ Vr 1 µA @ 50 V
Mounting Type Through Hole
Package / Case B, Axial
Operating Temperature - Junction -65°C ~ 175°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JAN1N5415/TR
Standard Package 1
Win Source Part Number 1182896-JAN1N5415/TR
Ultra Librarian 3D Model Ultra Librarian JAN1N5415/TR CAD Model

Description

Product Overview: JAN1N5415/TR from Microchip Technology

The JAN1N5415/TR is a high-reliability, controlled avalanche rectifier diode designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This device is specifically engineered to meet the stringent requirements of the aerospace and defense markets, where performance and durability under extreme conditions are paramount.

With its robust construction, the JAN1N5415/TR offers outstanding capabilities including a high reverse voltage of 400 volts and a forward current of 3.0 amperes. The device is characterized by its controlled avalanche characteristics, which enable it to handle surges and transient events effectively, ensuring reliable operation in circuits that are subject to high voltage spikes.

This diode is also notable for its low forward voltage drop, which contributes to higher efficiency in power conversion applications. Its fast switching speed makes it well-suited for high-frequency operations, while the low leakage current in the reverse direction ensures minimal power loss when the diode is in the off state.

The JAN1N5415/TR is packaged in a hermetically sealed case, which provides exceptional resistance to environmental factors such as moisture, dust, and thermal extremes. This encapsulation not only enhances the device's reliability but also extends its operational lifespan, making it an excellent choice for mission-critical applications.

The device is also compliant with the Joint Army/Navy (JAN) specifications, indicating that it has passed rigorous testing for military standards. This level of certification underscores its suitability for use in applications where failure is not an option, such as satellite systems, avionics, and military communications equipment.

In summary, the JAN1N5415/TR rectifier diode from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the most demanding environments. Its combination of high voltage capability, controlled avalanche features, and military-grade construction make it an indispensable component for designers looking to ensure the highest level of performance and dependability in their systems.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess