EN
  • EN
  • DE

JAN1N4960

Part No JAN1N4960
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 5W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001034-JAN1N4960
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series Military, MIL-PRF-19500/356
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Ultra Librarian 3D Model Ultra Librarian JAN1N4960 CAD Model

Description

Microchip Technology JAN1N4960 Zener Voltage Regulator Diode

The JAN1N4960 is a high-quality Zener voltage regulator diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is specifically engineered to provide a precise voltage regulation solution for a wide range of electronic applications, ensuring stability and reliability in critical systems.

Key Features:

  • Voltage Regulation: The JAN1N4960 offers excellent voltage regulation capabilities, with a nominal Zener voltage of 51V, making it suitable for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this diode can handle significant power levels, which is essential for maintaining voltage stability under varying load conditions.
  • Tolerance: The voltage tolerance of the JAN1N4960 is specified at +/-5%, providing precise voltage regulation for sensitive circuits.
  • Temperature Stability: The diode features a low dynamic impedance and operates effectively over a wide temperature range, ensuring consistent performance in diverse operating conditions.
  • High Reliability: Designed to meet the stringent requirements of the Joint Army/Navy (JAN) specifications, this Zener diode is built for high reliability in demanding military and aerospace applications.

Applications:

The JAN1N4960 is ideal for a variety of applications where voltage regulation and protection are critical. It is commonly used in:

  • Power supply circuits
  • Voltage reference circuits
  • Surge protection devices
  • Industrial and medical electronics
  • Military and aerospace systems

Quality and Standards:

Microchip Technology's commitment to quality ensures that the JAN1N4960 Zener diode meets the highest standards. The device is compliant with the MIL-PRF-19500/476 standard, which guarantees its suitability for military and aerospace use. Additionally, the diode is designed to provide consistent performance, with a robust construction that can withstand harsh environments and high-stress conditions.

Whether you are designing a power supply for sensitive communication equipment or a protection circuit for aerospace controls, the JAN1N4960 from Microchip Technology offers a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess