EN
  • EN
  • DE

IS1687SM-161-TRAY

Part No IS1687SM-161-TRAY
Manufacturer Microchip Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162542-IS1687SM-161-TRAY
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS1687SM-161-TRAY CAD Model

Description

The IS1687SM-161-TRAY is a state-of-the-art integrated circuit (IC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a broad range of applications, with a focus on delivering high performance and reliability.

Key Features:

  • Manufacturer: Microchip Technology
  • Part Number: IS1687SM-161-TRAY
  • Product Category: Integrated Circuits (ICs)
  • Package: Comes in a tray packaging format, ideal for large-scale manufacturing and assembly processes.
  • Quality: Built with the quality and durability that Microchip is known for, ensuring long-term performance and stability.

Applications:

The IS1687SM-161-TRAY is versatile and can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications:

While specific technical details are not provided in this description, customers can expect the typical high-performance specifications associated with Microchip Technology's products. The device is likely to feature robust electrical characteristics, low power consumption, and a compact form factor, making it suitable for a wide array of electronic applications.

Ordering and Availability:

The "TRAY" designation in the part number indicates that this IC is shipped in tray packaging, which is convenient for automated manufacturing processes. Customers interested in purchasing the IS1687SM-161-TRAY should contact Microchip Technology or authorized distributors for pricing, availability, and detailed specifications.

Support and Resources:

Microchip Technology provides comprehensive support and resources for their products. This includes technical documentation, application notes, development tools, and customer support services to assist with integration, development, and troubleshooting.

You May Also Be Interested in

PCA ELECTRONICS INC.
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
TE Connectivity
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess