Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 162102-IS1681S-151
Ultra Librarian 3D Model Ultra Librarian IS1681S-151 CAD Model

Description

The IS1681S-151 is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed to provide a high-performance solution for wireless audio streaming applications. This compact and energy-efficient IC is particularly suited for Bluetooth audio applications, offering seamless connectivity and an enhanced user experience.

Key Features:

  • Bluetooth 5.0 Compliance: The IS1681S-151 is fully compliant with the Bluetooth 5.0 standard, ensuring robust communication and compatibility with the latest Bluetooth devices.
  • Audio Quality: It supports high-quality audio codecs such as SBC and AAC, delivering premium audio performance for a superior listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, the IC is ideal for battery-powered devices, helping to extend battery life and reduce charging frequency.
  • Integrated DSP: The onboard digital signal processor (DSP) allows for advanced audio processing and customization, enabling features such as noise reduction and echo cancellation.
  • Compact Form Factor: The small footprint of the IS1681S-151 makes it an excellent choice for space-constrained applications such as wireless earbuds, portable speakers, and wearable audio devices.

Applications:

The versatility of the IS1681S-151 allows it to be used in a wide range of wireless audio applications. It is particularly suitable for:

  • Wireless Headphones and Earbuds
  • Bluetooth-Enabled Speakers
  • Portable Audio Players
  • Home Entertainment Systems
  • Automotive Audio Systems

Technical Specifications:

The technical specifications of the IS1681S-151 include a wide operating voltage range, support for multiple I/O interfaces, and a temperature range that accommodates various operating environments. For detailed specifications, designers and engineers should consult the datasheet provided by Microchip Technology.

With its robust feature set and Microchip's reputation for reliability, the IS1681S-151 is an excellent choice for developers looking to integrate high-quality Bluetooth audio into their products.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 32-QFN
Lowest to $62.2223
ECAD model for HMC534LP5ETR
AVX Corp/Kyocera Corp
RES THIN FILM
Need more? Email Us
ECAD model for FR10300N0200JBK
Analog Devices Inc.
EP INGAP HBT DIVIDE-BY-8
Need more? Email Us
ECAD model for HMC434SRJZ-EP-R7
Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Need more? Email Us
ECAD model for HMC389LP4E
Analog Devices Inc.
18/23GHZ GAAS D/C
Need more? Email Us
ECAD model for ADMV1012AEZ
Qorvo US Inc.
S-BAND RECEIVE VGA MCM
Need more? Email Us
ECAD model for QPM2101SR
Analog Devices Inc.
IC MMIC HBT MULTIPLIER X8 24QFN
Need more? Email Us
ECAD model for HMC444LP4ETR
Analog Devices Inc.
INTEGRATED 8-CHANNEL DOWNSTREAM
Need more? Email Us
ECAD model for MAX5862AUXH+
Qorvo US Inc.
LOW-BAND S-PAD - 4 FILTER
Need more? Email Us
ECAD model for QM77033TR13-5K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,610 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention