EN
  • EN
  • DE

IPS18I-SO-G-LF-TR

Part No IPS18I-SO-G-LF-TR
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991130-IPS18I-SO-G-LF-TR
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPS18I-SO-G-LF-TR CAD Model

Description

The IPS18I-SO-G-LF-TR is a high-performance integrated circuit from Microchip Technology, designed to cater to a wide array of applications that require reliable and efficient power management. This versatile product is part of Microchip's extensive lineup of power management solutions, offering designers a compact, robust, and cost-effective option for their circuit designs.

Key Features

  • Package Type: The IPS18I-SO-G-LF-TR comes in a surface-mount package, specifically in an SOIC (Small Outline Integrated Circuit) form factor. This makes it suitable for use in space-constrained applications while ensuring ease of assembly in mass production.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this device is lead-free (LF) and complies with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-friendly electronic designs.
  • Tape and Reel Packaging: The '-TR' suffix indicates that the device is provided in tape and reel packaging, facilitating automated pick-and-place assembly processes, which is essential for high-volume manufacturing.
  • High Reliability: As with all Microchip products, the IPS18I-SO-G-LF-TR is designed to meet rigorous quality standards, ensuring high reliability and performance in critical applications.

Applications

The IPS18I-SO-G-LF-TR is suitable for a variety of applications, including but not limited to:

  • Power supply management
  • Automotive systems
  • Industrial control circuits
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product documentation available on Microchip Technology's website. It is essential to review these resources to ensure compatibility with specific applications and to understand the full capabilities of the IPS18I-SO-G-LF-TR.

In conclusion, the IPS18I-SO-G-LF-TR from Microchip Technology is a testament to the company's commitment to providing innovative and dependable power management solutions. Its combination of features, packaging, and compliance with environmental standards makes it an excellent choice for a myriad of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8889 $57.7778
5+ $23.7038 $118.5190
7+ $22.9630 $160.7410
9+ $22.2223 $200.0007
12+ $21.4815 $257.7780
16+ $19.2593 $308.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess