EN
  • EN
  • DE

HV9910CLG-G

Part No HV9910CLG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR LIN DIM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 15V
Maximum Supply Voltage 450V
Frequency 25kHz, 100kHz
Dimming Analog, PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1044359-HV9910CLG-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV9910CLG-G CAD Model

Description

Microchip Technology's HV9910CLG-G Universal High Brightness LED Driver

The HV9910CLG-G, from the renowned manufacturer Microchip Technology, is a versatile and efficient solution for driving high-brightness LEDs. This advanced LED driver IC is designed to deliver reliable performance for a wide range of lighting applications, including architectural lighting, street lighting, automotive lighting, and industrial illumination systems.

At the heart of the HV9910CLG-G is an open-loop, current-mode control LED driver IC. This allows the device to operate with a constant current mode, ensuring uniform brightness and extending the lifespan of the LEDs by preventing overcurrent conditions. The driver is capable of handling input voltages from 8V to 450V, making it suitable for both low and high voltage applications without the need for an external regulator.

One of the key features of the HV9910CLG-G is its high level of efficiency, which is made possible by its patented control method that eliminates the need for a sense resistor. This not only reduces power loss but also simplifies the overall design and reduces the bill of materials. The driver also supports both analog and PWM dimming, offering designers flexibility in controlling the brightness levels of their lighting systems.

The HV9910CLG-G is available in a compact, surface-mountable SOIC-8 package, which is ideal for space-constrained applications. Its thermal performance is enhanced by a built-in over-temperature protection feature, which safeguards the device under extreme operating conditions. Additionally, the driver includes undervoltage lockout, overvoltage protection, and short-circuit protection, further enhancing its reliability and robustness.

With its comprehensive set of features and protections, the HV9910CLG-G from Microchip Technology stands out as a top choice for designers looking to create high-performance, energy-efficient LED lighting solutions. Its universal compatibility with various LED configurations and the ability to drive multiple LEDs in series or parallel circuits make it a highly adaptable component for a myriad of lighting applications.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,915 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess