EN
  • EN
  • DE

HV9901NG-G-M901

Part No HV9901NG-G-M901
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 16SOIC / Low-Side Gate Driver IC Non-Inverting 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 10V ~ 450V
Input Type Non-Inverting
Rise / Fall Time (Typ) 30ns, 30ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SOIC
Base Product Number HV9901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HV9901NG-G-M901TR,HV9901NG-G-M901CT,HV9901NG-G-M901DKR
Standard Package 2,600
Win Source Part Number 1063182-HV9901NG-G-M901
Ultra Librarian 3D Model Ultra Librarian HV9901NG-G-M901 CAD Model

Description

Microchip Technology's HV9901NG-G-M901: A Robust LED Driver IC

The HV9901NG-G-M901 from Microchip Technology is a versatile and efficient integrated circuit designed to drive LED lamps and other lighting applications. This high-performance LED driver operates from a wide input voltage range, making it suitable for a variety of LED lighting solutions. Its primary aim is to provide a constant current output, ensuring stable LED performance regardless of variations in input voltage or LED forward voltage.

Key Features:

  • Universal Input Voltage: The HV9901NG-G-M901 can handle an extensive range of input voltages, accommodating various power supplies and ensuring compatibility with global voltage standards.
  • Constant Current Output: It delivers a steady current to LEDs, which is crucial for maintaining consistent brightness and color over time, thereby enhancing the longevity and reliability of lighting systems.
  • High Efficiency: With its high efficiency, this LED driver IC minimizes energy loss, contributing to energy savings and reduced heat generation.
  • PWM Dimming Capability: The device supports Pulse Width Modulation (PWM) dimming, offering precise control over the brightness levels of the LEDs, which is ideal for applications requiring adjustable lighting.
  • Thermal Protection: Built-in thermal protection features safeguard the IC against overheating, which is essential for maintaining the safety and durability of the lighting application.

Applications:

The HV9901NG-G-M901 is well-suited for a range of lighting applications, including:

  • General LED lighting
  • Architectural and decorative lighting
  • Commercial and industrial lighting
  • Automotive and aerospace lighting systems
  • Backlighting for LCD displays

Package and Availability:

This LED driver IC comes in a lead-free, RoHS-compliant package, reflecting Microchip Technology's commitment to environmental sustainability. For designers and engineers looking to incorporate a reliable LED driver into their lighting systems, the HV9901NG-G-M901 presents a compelling solution that balances performance with ease of use.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6686 $50.0580
75+ $1.3691 $102.6825
115+ $1.3264 $152.5360
160+ $1.2836 $205.3760
205+ $1.2408 $254.3640
270+ $1.1124 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess