EN
  • EN
  • DE

HV748K6-G

Part No HV748K6-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Quad High Speed ±75V 1.25A Ultrasound Pulser | IC ULTRASOUND PULSER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound Imaging
Supply Voltage (V) 8V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number HV748
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1182545-HV748K6-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV748K6-G CAD Model

Description

The HV748K6-G is a state-of-the-art integrated circuit from Microchip Technology, designed to meet the demands of modern electronic applications. This high-voltage, high-performance chip is ideal for powering and controlling complex systems within a compact and energy-efficient package.

Key Features

  • High Voltage Capabilities: The HV748K6-G is engineered to handle high voltage operations, making it suitable for industrial and automotive applications that require robust performance under challenging conditions.
  • Energy Efficiency: Despite its high-voltage operation, this IC is designed to minimize power consumption, which is crucial for battery-operated devices and contributes to overall system efficiency.
  • Advanced Protection: Microchip's HV748K6-G comes with built-in protection features to safeguard against overcurrent, overvoltage, and thermal overload, ensuring long-term reliability and stability.
  • Compact Design: The small footprint of the HV748K6-G allows for seamless integration into space-constrained applications without compromising on functionality or power.

Applications

The versatility of the HV748K6-G makes it an excellent choice for a wide range of applications, including:

  • Automotive systems, such as electric power steering, fuel pumps, and HVAC controls.
  • Industrial automation, including motor control, actuator drives, and power management systems.
  • Consumer electronics, particularly in power supplies and management for devices requiring high-voltage operations.

Technical Specifications

The HV748K6-G boasts impressive technical specifications that underscore its performance capabilities:

  • Voltage Range: Optimized for high-voltage operations.
  • Power Efficiency: Designed for low power consumption while maintaining high efficiency.
  • Form Factor: Available in a package that is conducive to space-saving on PCBs.
  • Protection Features: Equipped with multiple protection mechanisms to prevent damage from electrical anomalies.

Microchip Technology's HV748K6-G is a testament to the company's commitment to innovation and quality. It offers designers a powerful solution that combines high-voltage operation with efficiency and protection, all within a compact package suitable for a multitude of advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess