EN
  • EN
  • DE

LM4651N

Part No LM4651N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 170W MONO 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 170W x 1 @ 4 Ohm
Supply Voltage - Operating ±22 V to 44 V
Features Depop, Shutdown, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-DIP
Dimension 28-DIP (0.600", 15.24mm)
Win Source Part Number 071418-LM4651N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4651N CAD Model

Description

The LM4651N is a high-performance audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • Type: Mono class D audio power amplifier
  • Output Power: Up to 170 watts
  • Efficiency: High efficiency
  • Features: Shutdown mode, mute function, and built-in protection circuits
  • Package: Compact, 27-pin package

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3636 $62.7272
4+ $25.7343 $102.9372
7+ $24.9301 $174.5107
9+ $24.1259 $217.1331
11+ $23.3217 $256.5387
15+ $20.9091 $313.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess