EN
  • EN
  • DE

HV56020-V/KXX

Part No HV56020-V/KXX
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL-CHANNEL HIGH-VOLTAGE AMPLIF / General Purpose Amplifier 2 Circuit 43-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type -
Slew Rate 0.09V/µs
-3db Bandwidth 124 Hz
Voltage - Input Offset 1.1 V
Current - Supply 16.5mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 50 V
Voltage - Supply Span (Max) 225 V
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 43-VFQFN Exposed Pad
Supplier Device Package 43-VQFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355841-HV56020-V/KXX
Ultra Librarian 3D Model Ultra Librarian HV56020-V/KXX CAD Model

Description

The HV56020-V/KXX from Microchip Technology is a high-performance integrated circuit designed for a broad range of applications requiring high-voltage capabilities. This component is part of Microchip's extensive portfolio of semiconductor products and solutions that are renowned for their reliability and innovation.

Key Features:

  • High Voltage Support: The HV56020-V/KXX is capable of handling high voltage levels, making it suitable for industrial, automotive, and other applications that operate under extreme conditions.
  • Robust Construction: Built with durability in mind, this product can withstand significant wear and tear, ensuring a long operational life even in harsh environments.
  • Energy Efficiency: Despite its high-voltage capabilities, the HV56020-V/KXX maintains energy efficiency, reducing power consumption and heat generation.
  • Compact Design: The compact form factor of the HV56020-V/KXX allows for easy integration into various electronic systems without requiring significant space.
  • High Precision: This integrated circuit delivers precise performance, ensuring accurate control and operation of high-voltage functions in your designs.

Applications:

The HV56020-V/KXX is versatile and can be used in a variety of applications, including:

  • Automotive electronics such as ignition systems and engine control units.
  • Industrial automation systems where high voltage control is necessary.
  • Medical equipment requiring precise high-voltage operations.
  • Power supply units and voltage regulators.
  • Specialized consumer electronics that demand high-voltage features.

Product Specifications:

Parameter Value
Operating Voltage Specific to HV56020 series
Package Type KXX
Manufacturer Microchip Technology

For detailed technical specifications, application notes, and support documentation, please visit the Microchip Technology website or contact their customer support team. The HV56020-V/KXX is designed to meet the rigorous standards of the industry and is backed by Microchip's commitment to quality and customer satisfaction.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess