EN
  • EN
  • DE

HV53001T-E/KWX

Part No HV53001T-E/KWX
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 105-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Microchip Technology
Package Tape & Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 16
Function Serial to Parallel
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 105-TFBGA
Supplier Device Package 105-TFBGA (9x9)
Base Product Number HV53001
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342713-HV53001T-E/KWX
Ultra Librarian 3D Model Ultra Librarian HV53001T-E/KWX CAD Model

Description

Microchip Technology HV53001T-E/KWX

The HV53001T-E/KWX from Microchip Technology is a high-performance, integrated circuit designed for a wide array of applications requiring precise high-voltage control. This advanced component is part of Microchip's extensive portfolio of semiconductor products, known for their reliability and cutting-edge technology.

This particular model is engineered to deliver exceptional performance in high-voltage environments, making it an ideal choice for industries such as medical equipment manufacturing, industrial automation, and automotive systems. Its robust design ensures that it can handle the demands of applications that require high voltage operations while maintaining accuracy and efficiency.

Key Features:

  • High-Voltage Capability: The HV53001T-E/KWX is designed to operate effectively under high-voltage conditions, providing stable performance and reliability for critical applications.
  • Durability: Constructed with high-quality materials, this product is built to withstand the rigors of demanding environments, ensuring a long operational lifespan.
  • Precision Control: With its precise control features, the HV53001T-E/KWX allows for accurate manipulation of high-voltage signals, which is essential for sensitive electronic applications.
  • Integration Friendly: The component is designed to be easily integrated into existing systems, offering flexibility for designers and engineers to incorporate it into a wide range of products.
  • Energy Efficient: Microchip Technology emphasizes energy efficiency, and this product exemplifies that commitment by minimizing power consumption without sacrificing performance.

Whether you're developing medical imaging equipment, industrial control systems, or automotive electronics, the HV53001T-E/KWX provides the high-voltage functionality you need without compromising on precision or efficiency. Its durable construction and energy-efficient design make it a smart choice for your high-voltage applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess