EN
  • EN
  • DE

HV528K6-G

Part No HV528K6-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 16BIT SRL PARALLEL 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features Shift Shift Register Element Bit 32-QFN (5x5)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HV528
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874015-HV528K6-G
Ultra Librarian 3D Model Ultra Librarian HV528K6-G CAD Model

Description

The HV528K6-G from Microchip Technology is a high-voltage, serial-to-parallel converter with open-drain outputs designed to drive high-voltage loads, particularly in applications such as printers, LCD displays, and industrial control systems. This integrated circuit (IC) is part of Microchip's high-voltage product line, which is well-known for its reliability and performance in demanding environments.

Key Features

  • Output Voltage: The HV528K6-G is capable of operating with output voltages that are significantly above the supply voltage, making it suitable for driving a wide range of high-voltage applications.
  • Shift Register: It includes a 32-bit shift register, which allows for serial input data to be converted into parallel output format, thus saving on GPIO pins and simplifying the interface with microcontrollers or other logic controllers.
  • High Voltage Outputs: The device's open-drain outputs can sustain high voltage levels, which is essential for driving electroluminescent displays, piezoelectric elements, or other high-voltage components.
  • Output Current: Each output can sink a considerable amount of current, providing the necessary drive capability for various high-voltage applications.
  • Package: The HV528K6-G is available in a compact package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The HV528K6-G is versatile and can be used in a variety of high-voltage applications. Some of the common uses include:

  • Driving matrixed LED or LCD displays
  • Controlling piezoelectric elements in inkjet printers
  • Actuating relays or solenoids in industrial controls
  • Managing high-voltage signals in medical equipment

With its robust design and high-voltage capabilities, the HV528K6-G from Microchip Technology is an excellent choice for designers looking to integrate high-voltage driving capabilities into their systems with minimal complexity and maximum efficiency.

You May Also Be Interested in

Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3158 $58.4738
27+ $4.3617 $117.7659
42+ $4.2254 $177.4668
57+ $4.0891 $233.0787
74+ $3.9528 $292.5072
98+ $3.5439 $347.3022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess