Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006774-HV5222DJ
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HV5222DJ CAD Model

Description

Microchip Technology HV5222DJ - High Voltage Serial to Parallel Converter

The HV5222DJ from Microchip Technology is an advanced high voltage, serial to parallel converter with open drain outputs designed to drive high voltage loads. This integrated circuit is a perfect solution for applications requiring the conversion of serial input data into parallel output format, with the added capability to handle high voltage requirements.

Featuring a 20 MHz shift clock frequency and a wide operating voltage range, the HV5222DJ is suitable for a variety of demanding applications. It is commonly used in industrial displays, LED panels, and other applications where high voltage output is needed to drive loads such as relays, solenoids, or LEDs.

Key Features of the HV5222DJ:

  • Output Voltage: Capable of handling high voltage outputs, making it ideal for driving a variety of loads.
  • Shift Clock Frequency: Supports up to 20 MHz, enabling high-speed operation and data processing.
  • Output Type: Open drain outputs allow for easy interfacing with high voltage levels.
  • Serial Input: Simplifies connections by allowing data to be inputted serially, reducing the number of required I/O pins on the controlling microcontroller.
  • CMOS Technology: Built with CMOS technology, ensuring low power consumption and reliable performance.
  • Package: Available in a compact package, making it suitable for space-constrained applications.

The HV5222DJ is not just a robust choice for driving high voltage loads, but it also offers ease of use with its serial input and CMOS construction, which ensures minimal power dissipation during operation. Its ability to operate at high clock frequencies makes it an excellent choice for applications that require quick response times and high data throughput.

Whether you are designing an industrial control panel, a large LED display, or any system that requires high voltage output, the HV5222DJ from Microchip Technology provides a reliable and efficient solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Trans IGBT Chip N-CH 600V 50A 230000mW 3-Pin(3+Tab) TO-3PN Magazine
Lowest to $6.8230
ECAD model for GT50JR22(STA1,E,S)
Amphenol
Need more? Email Us
ECAD model for F4-696681-011
Samtec Inc.
Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for HLS-1109-S-22
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIC9714AYBT
Halo Electronics Inc
Ind Drum Core Shielded 68uH 20% T/R
Need more? Email Us
ECAD model for HDS129-680MTR
Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
ECAD model for G7L-2A-P 100/120AC
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ECAD model for FDB3020L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention