Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Power Over Ethernet (PoE) Controllers
Manufacturer onsemi
Packaging Tube
Part Status Obsolete
Type Controller (PD)
Number of Channels 1
Power - Max 90 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 0V ~ 57V
Current - Supply 336.7μA
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NCP1095
Ultra Librarian 3D Model Ultra Librarian NCP1095DB CAD Model

You May Also Be Interested in

Renesas Electronics America
IC SRAM 512KBIT PARALLEL 100TQFP
Lowest to $129.2309
ECAD model for 70V08L20PFGI
Renesas Electronics America
Multiplexer Switch ICs MUX 16:1 OVP 28CDIP MIL
Need more? Email Us
ECAD model for HI1-0506A-2
Renesas Electronics America
IC CLK BUFFER 1:8 700MHZ 24TSSOP
Lowest to $61.0908
ECAD model for 85408BGLF
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
ECAD model for 5V41064NLG
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP
Need more? Email Us
ECAD model for 5962-9326701MPA
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 64TQFP
Need more? Email Us
ECAD model for 70V05L15PFG
ON Semiconductor
IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $1.7681
ECAD model for 74LVT245WM
Sensirion AG
2.5G/1G/100M ETH CONTROLLER
Lowest to $204.4196
ECAD model for AQC112C-B0-C
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP
Lowest to $6.2819
ECAD model for 5V41065PGG8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8872 $58.6464
28+ $4.0100 $112.2800
44+ $3.8848 $170.9312
60+ $3.7595 $225.5700
78+ $3.6342 $283.4676
104+ $3.2582 $338.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,779 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention