EN
  • EN
  • DE
  • IT

HV264TS-G

Part No HV264TS-G
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 24TSSOP / General Purpose Amplifier 4 Circuit 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type -
Slew Rate 9V/µs
-3db Bandwidth 25 kHz
Current - Supply -
Current - Output / Channel 3 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 225 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number HV264
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352928-HV264TS-G
Ultra Librarian 3D Model Ultra Librarian HV264TS-G CAD Model

Description

The HV264TS-G is a high-voltage, serially controlled, eight-channel driver from Microchip Technology, designed to cater to a broad range of applications requiring multiple output configurations. This advanced component is part of the company's commitment to providing versatile and reliable solutions for driving a variety of loads, including LEDs, relays, and piezoelectric transducers.

Key Features

  • Versatile Voltage Range: The HV264TS-G operates with a supply voltage range that supports applications requiring high voltage levels, making it suitable for diverse industrial and consumer products.
  • Serial Interface: Equipped with a serial peripheral interface (SPI), the device allows for easy integration and control within a digital system, enabling efficient communication with microcontrollers or processors.
  • Multiple Channel Outputs: With eight high-voltage outputs, this driver provides ample channels to manage various components, thereby reducing the need for multiple drivers and simplifying design complexity.
  • Integrated Diagnostics: The HV264TS-G features built-in diagnostic capabilities that ensure operational integrity by monitoring performance and detecting potential issues, thus enhancing system reliability.
  • Robust Protection: The device includes over-temperature and over-current protection mechanisms that safeguard the driver and the system against adverse conditions, prolonging the lifespan of the product.

Applications

The HV264TS-G is a versatile driver that can be used in a variety of applications. Its ability to handle high-voltage outputs makes it particularly suitable for:

  • Industrial automation systems
  • Automotive lighting and controls
  • Medical equipment
  • POS terminals
  • Printers and copiers

In conclusion, the HV264TS-G from Microchip Technology is a robust and flexible solution for driving high-voltage loads in a multitude of applications. Its integration of advanced features, such as serial control and diagnostic capabilities, ensures that it meets the stringent requirements of modern electronic systems while maintaining ease of use for designers and engineers.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2491 $51.7473
8+ $14.1531 $113.2248
11+ $13.7108 $150.8188
16+ $13.2685 $212.2960
20+ $12.8262 $256.5240
27+ $11.4994 $310.4838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess