Products specifications

Case / Package PLCC
Max Operating Temperature 70 °C
Min Dual Supply Voltage 40 V
Min Operating Temperature 0 °C
Number of Channels 8
Number of Pins 28
Operating Supply Voltage 100 V
Resistance 50 Ω
RoHS Compliant
Turn-Off Delay Time 5 µs
Turn-On Delay Time 5 µs
Win Source Part Number 1201114-HV2203PJ-G
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV2203PJ-G CAD Model

Description

Microchip Technology HV2203PJ-G: High-Voltage Analog Switch IC

The HV2203PJ-G is a state-of-the-art high-voltage analog switch integrated circuit (IC) from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This innovative product is designed to operate at high voltages, making it an ideal choice for a variety of applications where signal routing needs to be controlled by high voltage levels.

Constructed with Microchip's proprietary high-voltage DMOS technology, the HV2203PJ-G is capable of handling continuous voltage levels up to 220 volts, which is a significant feature for industrial and medical applications. This robust IC is specifically engineered to meet the stringent requirements of applications such as ultrasound imaging, piezoelectric transducer drivers, and other high-voltage multiplexing functions.

The HV2203PJ-G comes in a compact 44-lead PLCC (Plastic Leaded Chip Carrier) package, which ensures a small footprint on the PCB while providing sufficient pin spacing for high-voltage operations. The package is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into modern electronic systems.

Featuring low charge injection and low on-resistance, the HV2203PJ-G delivers high-performance switching characteristics that are essential for precision applications. The IC's fast switching speed enhances system responsiveness, and its low power consumption contributes to the overall energy efficiency of the end product.

The device is also equipped with a logic level interface, making it easy to control using standard digital signals. This compatibility simplifies the design process, as engineers can interface the HV2203PJ-G with microcontrollers or logic circuits without the need for additional level-shifting hardware.

As with all Microchip products, the HV2203PJ-G is backed by the company's commitment to quality. It is designed to meet or exceed industry standards for reliability and performance, ensuring that it can withstand the rigors of real-world applications. For designers looking for a high-voltage switching solution, the HV2203PJ-G from Microchip Technology offers an exceptional blend of performance, compactness, and ease of use.

For more detailed specifications and application guidance, engineers and designers are encouraged to consult the comprehensive datasheets and support documentation available through Microchip Technology's official website or authorized distributors.

You May Also Be Interested in

Samtec Inc.
MINI-POWER CONN / 4 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm)
Need more? Email Us
ECAD model for IPD1-02-D-K-M
IXYS
MOSFET N-CH 150V 102A TO263 / N-Channel 150 V 102A (Tc) 455W (Tc) Surface Mount TO-263 (D2Pak)
Need more? Email Us
ECAD model for IXTA102N15T-TRL
TDK Corporation
EMI ABSORBER 300 X 200MM SHEET / RF EMI Shielding Sheet series Non-Conductive, Double Sided 7.874" (200.00mm) X 11.811" (300.00mm) X 0.008" (0.20mm)
Need more? Email Us
ECAD model for IFL12-200ND300X200
Harris Corporation
Harris# IRF830 D/C92 Mos
Need more? Email Us
ECAD model for IRF830-H
Wall Industries,Inc.
AC to DC Converter Module
Need more? Email Us
ECAD model for FLEX12S-270
American Hakko Products, Inc.
Need more? Email Us
ECAD model for HRT16-1007
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
ECAD model for GAL16V8Q-25JC/4
IBM
PPC750GX 1.1 933M 1.5V 105C G3 292CBGA
Need more? Email Us
ECAD model for IBM25PPC750GXEBB2563T
Amd
Need more? Email Us
ECAD model for IP80C31BH

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention