Products specifications

Categories Discrete Semiconductor Products
Manufacturer Crydom Co.
Packaging Bulk
Status Active
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 400V
Current - On State (It (RMS)) (Max) 90A (DC)
Voltage - Gate Trigger (Vgt) (Max) 3V
Current - Gate Trigger (Igt) (Max) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1950A @ 60Hz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Chassis Mount
Dimension Module
Win Source Part Number 106805-F1892SD400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F1892SD400 CAD Model

Description

Transistor F1892SD400

The F1892SD400 is a versatile transistor designed to deliver superior switching and amplification capabilities. It is particularly suitable for high-frequency applications, ensuring efficient performance and robust reliability.

Features and Benefits:

  • High frequency response
  • Low power consumption
  • Compact design for space-saving solutions
  • High saturation current capability

Applications:

  • Radio frequency (RF) amplifiers
  • Switching regulators
  • Signal processing applications
  • Telecommunications equipment

Optimize your electronic designs with the F1892SD400, ensuring maximum efficiency and reliability.

You May Also Be Interested in

IXYS
SCR MODULE 1.6KV 50A TO-240AA
Need more? Email Us
ECAD model for MCD26-16IO8B
IXYS
SCR MODULE 2KV 180A TO-240AA
Need more? Email Us
ECAD model for MCD94-20IO1B
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
ECAD model for M252512FV
IXYS
SCR MODULE 1.6KV 33A TO-240AA
Need more? Email Us
ECAD model for MCC21-16IO8B
IXYS
SCR MODULE 1.4KV 40A TO-240AA
Need more? Email Us
ECAD model for MCC19-14IO1B
IXYS
SCR MODULE 1.4KV 100A TO-240AA
Need more? Email Us
ECAD model for MCC56-14IO8B
Infineon Technologies
SCR MODULE 1.2KV MODULE
Need more? Email Us
ECAD model for TT92N12KOF
Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us
ECAD model for TTW3C115N16LOFHOSA1
IXYS
SCR MODULE 2.4KV 180A MODULE
Need more? Email Us
ECAD model for MCC94-24IO1B

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention