EN
  • EN
  • DE

HT0740LG-G

Part No HT0740LG-G
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features High-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name HT0740
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HT0740LG-GTR, HT0740LG-GCT, HT0740LG-G-ND, HT0740LG-GDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873991-HT0740LG-G
Ultra Librarian 3D Model Ultra Librarian HT0740LG-G CAD Model

Description

Microchip Technology HT0740LG-G Product Overview

The HT0740LG-G is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the rigorous demands of modern electronic applications, the HT0740LG-G is a testament to Microchip's commitment to quality, reliability, and innovation.

This product is a high-performance, low-power device, suitable for a wide range of applications, including industrial control systems, automotive electronics, and Internet of Things (IoT) devices. It is particularly well-suited for applications that require efficient power management and robust performance in challenging environments.

Key Features:

  • High Reliability: The HT0740LG-G is built to withstand harsh conditions, ensuring consistent performance and a long operational lifespan.
  • Low Power Consumption: Designed with energy efficiency in mind, this product helps reduce the overall power consumption of the systems it is integrated into, making it ideal for battery-powered applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the HT0740LG-G offers superior performance and functionality.
  • Easy Integration: The product's compact form factor and compatibility with standard protocols make it easy to integrate into a variety of electronic systems.
  • Support and Documentation: Microchip Technology provides extensive support and comprehensive documentation, simplifying the development process for engineers and designers.

With its robust feature set, the HT0740LG-G is an excellent choice for designers looking to enhance their products with a reliable and efficient component. Its versatility and high-quality construction make it a valuable addition to any electronic project, ensuring optimal performance and customer satisfaction.

For more information on the HT0740LG-G, including detailed specifications, application notes, and support resources, please visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7528 $61.3480
85+ $1.4384 $122.2640
125+ $1.3933 $174.1625
175+ $1.3483 $235.9525
225+ $1.3035 $293.2875
300+ $1.1686 $350.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess