EN
  • EN
  • DE

DS2172T+

Part No DS2172T+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TESTER BIT ERROR RATE 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Purpose Bit Error Rate Tester (BERT)
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Includes Error Counter, Pattern Generator and Detector
Win Source Part Number 143077-DS2172T+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2172T+ CAD Model

Description

Maxim Integrated DS2172T+ T1/E1/J1 Single-Chip Transceiver

The Maxim Integrated DS2172T+ is a robust and high-performance single-chip transceiver designed for T1, E1, and J1 telecommunication applications. This versatile integrated circuit is engineered to handle the framing and line interface needs of T1, E1, and J1 formatted data streams, making it an ideal choice for a wide range of telecom systems, including PBX, digital loop carrier, and mobile base station equipment.

With its integrated features, the DS2172T+ simplifies design and reduces board space requirements. It supports both long-haul and short-haul line interface applications in a single chip, providing flexibility for system designers. The device includes a jitter attenuator, clock recovery, and line driver, which are essential components for maintaining signal integrity in high-speed data communication.

The DS2172T+ operates over a single 5V supply, and its low power consumption makes it suitable for power-sensitive applications. It comes in a compact 28-pin SSOP (Shrink Small Outline Package) that fits easily into space-constrained designs. The device is also characterized for operation over the industrial temperature range, ensuring reliable performance in challenging environments.

Key features of the DS2172T+ include:

  • Single-chip T1/E1/J1 transceiver solution
  • Integrated jitter attenuator and clock recovery
  • Support for both long-haul and short-haul applications
  • Low power consumption for energy-efficient designs
  • Compact 28-pin SSOP package for space-saving implementation
  • Industrial temperature range operation for high reliability

Developers will appreciate the ease of implementation provided by the DS2172T+. Its comprehensive feature set allows for the development of high-quality communication systems with reduced component count and enhanced reliability. Maxim Integrated's commitment to quality ensures that the DS2172T+ transceiver will deliver consistent performance, making it a trusted choice for telecommunications engineers and designers.

You May Also Be Interested in

Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess