EN
  • EN
  • DE
  • IT

UC3625Q

Part No UC3625Q
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Brushless DC Motor Controller | IC MOTOR DRIVER 10V-18V 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Power MOSFET, Power Darlington
Applications General Purpose
Supply Voltage (V) 10V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number UC3625
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1275884-UC3625Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3625Q CAD Model

Description

The UC3625Q from Texas Instruments is a versatile motor controller designed to drive brushless DC motors with efficiency and precision. This integrated circuit is part of Texas Instruments' high-performance motor control family and is engineered to provide reliable control for a wide range of motor applications.

Key Features

  • High Current Output: The UC3625Q is capable of delivering high current output, which is essential for driving motors that require significant power to operate.
  • Integrated Protection: It includes features such as under-voltage lockout, thermal shutdown, and over-current protection to ensure the longevity and safety of the motor and controller.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range, accommodating various application requirements and making it suitable for a broad array of motor types.
  • Dual PWM Outputs: With dual PWM outputs, the UC3625Q can precisely control the speed and direction of a motor, providing smooth and efficient operation.
  • Adaptable PWM Frequency: The PWM frequency is adjustable, allowing users to tailor the motor control to the specific needs of their application, whether it requires low-noise operation or high-speed performance.

Applications

The UC3625Q is ideal for various applications that require precise motor control. It is commonly used in:

  • Automated Service Machines
  • Robotics
  • Industrial Control Systems
  • Process Control Equipment
  • Actuator Drives

Technical Specifications

The UC3625Q is available in a robust package that withstands industrial environments. Its technical specifications include:

  • Supply Voltage Range: 10V to 52V
  • Output Current: Up to several amps with proper heat sinking
  • Operating Temperature: -55°C to +125°C
  • Package: PLCC (Plastic Leaded Chip Carrier)

With its combination of performance, protection features, and versatility, the Texas Instruments UC3625Q motor controller is an excellent choice for designers looking to enhance the operation of their brushless DC motor applications.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess