Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size M6 Stud
Thickness 0.031" (0.79mm)
Width - Outer Edges 0.472" (12.00mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 4 AWG
Insulation Non-Insulated
Contact Material Copper
Contact Finish Tin
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1636348-726345-1
Ultra Librarian 3D Model Ultra Librarian 726345-1 CAD Model

You May Also Be Interested in

Panduit Corp
CONN TERM RECT RING 25MM #M10 / Terminal Connector Rectangular Ring, Tubular 25mm² M10 Stud
Need more? Email Us
ECAD model for LCMC25-10-L
TE Connectivity
8MM NG1+ TERMINAL / 0.315" (8.00mm) Quick Connect Female 9-10 AWG Crimp Connector Non-Insulated
Need more? Email Us
ECAD model for 1544965-1
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL / 1 Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Need more? Email Us
ECAD model for 179970-1
Harwin Inc.
CONN PIN RCPT .079 SOLDER / Pin Receptacle Connector 0.079" ~ 0.091" (2.00mm ~ 2.30mm) No Tail Solder
Need more? Email Us
ECAD model for H3492-01
TE Connectivity
CONN RCPT SLEEVE 0.25 1POS CLEAR / 1 Position Sleeve Connector Female, Receptacle Clear 0.250" (6.35mm)
Lowest to $0.0719
ECAD model for 1-170823-8
3M
CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for MNU18-250DFIK
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCA2/0-38H-X
TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Need more? Email Us
ECAD model for 927770-1
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/4
Need more? Email Us
ECAD model for LCCF2/0-14B-X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention