EN
  • EN
  • DE

HSM550J/TR13

Part No HSM550J/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 5A DO214AB  /  Diode Schottky 50 V 5A Surface Mount DO-214AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 250 µA @ 50 V
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number HSM550
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1063531-HSM550J/TR13
Ultra Librarian 3D Model Ultra Librarian HSM550J/TR13 CAD Model

Description

The HSM550J/TR13 from Microchip Technology is a state-of-the-art electronic component designed for high-precision applications that demand stability, accuracy, and reliability. This product is a testament to Microchip's commitment to providing advanced solutions for the evolving needs of the electronics industry.

Key Features

  • High Stability: The HSM550J/TR13 is engineered for environments where stability is of the utmost importance. Its design ensures consistent performance even under varying conditions.
  • Accuracy: Precision is at the core of this product, offering users the accuracy needed for critical applications. The component is designed to maintain its precision over time, making it a reliable choice for long-term projects.
  • Durability: Constructed with robust materials, the HSM550J/TR13 can withstand challenging conditions, including temperature fluctuations and mechanical stress, ensuring a long operational life.
  • Compact Size: Its compact footprint makes it an ideal choice for designs where space is at a premium, without compromising on performance.
  • Easy Integration: The HSM550J/TR13 is designed for easy integration into a wide range of electronic systems, simplifying the design process and accelerating time-to-market for new products.

Applications

The versatility of the HSM550J/TR13 allows it to be used across various applications, including:

  • Industrial control systems
  • Medical devices
  • Telecommunication infrastructure
  • Automotive electronics
  • Aerospace and defense systems

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. With a focus on innovation and customer satisfaction, Microchip offers outstanding technical support along with dependable delivery and quality. The HSM550J/TR13 is a reflection of the company's dedication to pushing the boundaries of technology to meet the high-performance demands of today's sophisticated electronic environments.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess